The ECQ-UAAF155M is a metallized polypropylene film capacitor designed for applications requiring high safety and reliability. It features a capacitance of 1.5 µF with a tolerance of ±20% and is rated for an AC voltage of 275 V. The capacitor is compliant with UL, CSA, and European safety regulations, classified as Class X2, making it suitable for interference suppression applications. This component exhibits high humidity resistance, capable of withstanding conditions of 85°C and 85% relative humidity for extended periods. It is housed in a compact, flame-retardant plastic case, ensuring durability and safety. The capacitor operates within a temperature range of -40°C to +110°C and has a high insulation resistance, making it suitable for various electronic equipment applications. Engineers should consider this capacitor for projects that require reliable performance in challenging environments, particularly where safety and compliance with international standards are critical.
CAP FILM 1.5UF 20% 275VAC RADIAL
CAPACITOR POLYESTER FILM, 1.5UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 1.5UF 20% 275VAC RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-UAAF155M | 49W1956 | ECQ-UAAF155M |
| Product Name | Capacitors - Film Capacitors | Capacitor Polyester Film, 1.5Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | RF / Microwave; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |