Panasonic Capacitors - Film Capacitors ECQ-UAAF125K

Description
CAP FILM 1.2UF 10% 275VAC RADIAL
Datasheet
Description
CAP FILM 1.2UF 10% 275VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UAAF125K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF125K
Capacitors - Film Capacitors ECQ-UAAF125K
CAP FILM 1.2UF 10% 275VAC RADIAL

CAP FILM 1.2UF 10% 275VAC RADIAL

Supplier's Site
Suppression Cap, 1.2Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4392 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1.2Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4392
Suppression Cap, 1.2Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4392
SUPPRESSION CAP, 1.2UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

SUPPRESSION CAP, 1.2UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECQ-UAAF125K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF125K
Film Capacitors ECQ-UAAF125K
CAP FILM 1.2UF 10% 275VAC RADIAL

CAP FILM 1.2UF 10% 275VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF125K 84AH4392 ECQ-UAAF125K
Product Name Capacitors - Film Capacitors Suppression Cap, 1.2Uf, X2, 275V, Rad; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR162KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details