Panasonic Film Capacitors ECQ-UAAF124M

Description
CAP FILM 0.12UF 20% 275VAC RADIA
Datasheet
Description
CAP FILM 0.12UF 20% 275VAC RADIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF124M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF124M
Film Capacitors ECQ-UAAF124M
CAP FILM 0.12UF 20% 275VAC RADIA

CAP FILM 0.12UF 20% 275VAC RADIA

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UAAF124M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF124M
Capacitors - Film Capacitors ECQ-UAAF124M
CAP FILM 0.12UF 20% 275VAC RADIA

CAP FILM 0.12UF 20% 275VAC RADIA

Supplier's Site
Suppression Cap, 0.12Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4390 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.12Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4390
Suppression Cap, 0.12Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4390
SUPPRESSION CAP, 0.12UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.12UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF124M ECQ-UAAF124M 84AH4390
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.12Uf, X2, 275V, Rad; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers