CAP FILM 10UF 10% 275VAC RADIAL
CAP FILM 10UF 10% 275VAC RADIAL
SUPPRESSION CAP, 10UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-UAAF106TA | ECQ-UAAF106TA | 84AH4383 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Suppression Cap, 10Uf, X2, 275V, Rad; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |