Panasonic Film Capacitors ECQ-UAAF106SA

Description
CAP FILM 10UF 20% 275VAC RADIAL
Datasheet
Description
CAP FILM 10UF 20% 275VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF106SA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF106SA
Film Capacitors ECQ-UAAF106SA
CAP FILM 10UF 20% 275VAC RADIAL

CAP FILM 10UF 20% 275VAC RADIAL

Supplier's Site Datasheet
Suppression Cap, 10Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4382 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 10Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4382
Suppression Cap, 10Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4382
SUPPRESSION CAP, 10UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

SUPPRESSION CAP, 10UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UAAF106SA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF106SA
Capacitors - Film Capacitors ECQ-UAAF106SA
CAP FILM 10UF 20% 275VAC RADIAL

CAP FILM 10UF 20% 275VAC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF106SA 84AH4382 ECQ-UAAF106SA
Product Name Film Capacitors Suppression Cap, 10Uf, X2, 275V, Rad; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB102K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details