Panasonic Film Capacitors - ECQ-UAAF105K ECQ-UAAF105K

Description
Manufacturer: Panasonic Win Source Part Number: 870068-ECQ-UAAF105K Series: ECQ-UA Operating Temperature Range: -40°C ~ 110°C Features: 1 µF Film Capacitor 275V - Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: ECQUAAF105K, P14792
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870068-ECQ-UAAF105K Series: ECQ-UA Operating Temperature Range: -40°C ~ 110°C Features: 1 µF Film Capacitor 275V - Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: ECQUAAF105K, P14792
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF105K - 870068-ECQ-UAAF105K - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECQ-UAAF105K
870068-ECQ-UAAF105K
Film Capacitors - ECQ-UAAF105K 870068-ECQ-UAAF105K
Manufacturer: Panasonic Win Source Part Number: 870068-ECQ-UAAF105K Series: ECQ-UA Operating Temperature Range: -40°C ~ 110°C Features: 1 µF Film Capacitor 275V - Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: ECQUAAF105K, P14792

Manufacturer: Panasonic
Win Source Part Number: 870068-ECQ-UAAF105K
Series: ECQ-UA
Operating Temperature Range: -40°C ~ 110°C
Features: 1 µF Film Capacitor 275V - Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: ECQUAAF105K, P14792

Buy Now Datasheet
Singapore, Singapore
1uF Capacitor
62-ECQ-UAAF105K
1uF Capacitor 62-ECQ-UAAF105K
1uF 10% 275VAC X2 Film Capacitor, Radial PP Product overview: ECQ-UAAF105K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-UAAF105K can be used for catalog matching and distributor lookup.

1uF 10% 275VAC X2 Film Capacitor, Radial PP Product overview: ECQ-UAAF105K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-UAAF105K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECQ-UAAF105K - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
ECQ-UAAF105K
Film Capacitors ECQ-UAAF105K
CAP FILM 1UF 10% 275VAC RADIAL

CAP FILM 1UF 10% 275VAC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UAAF105K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-UAAF105K
Capacitors - Film Capacitors ECQ-UAAF105K
CAP FILM 1UF 10% 275VAC RADIAL

CAP FILM 1UF 10% 275VAC RADIAL

Supplier's Site
Film Capacitors - ECQ-UAAF105K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF105K
Film Capacitors ECQ-UAAF105K
CAP FILM 1UF 10% 275VAC RADIAL

CAP FILM 1UF 10% 275VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 870068-ECQ-UAAF105K 62-ECQ-UAAF105K ECQ-UAAF105K ECQ-UAAF105K ECQ-UAAF105K
Product Name Film Capacitors - ECQ-UAAF105K 1uF Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Mounting Style Through Hole Through Hole; Through Hole Through Hole; Surface Mount Technology; Radial
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 105PSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1943397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details