Panasonic 100nF Capacitor ECQ-UAAF104M

Description
Film Capacitor 100nF 275VAC Radial X2 20% PP Product overview: ECQ-UAAF104M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-UAAF104M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 100nF 275VAC Radial X2 20% PP Product overview: ECQ-UAAF104M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-UAAF104M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100nF Capacitor
62-ECQ-UAAF104M
100nF Capacitor 62-ECQ-UAAF104M
Film Capacitor 100nF 275VAC Radial X2 20% PP Product overview: ECQ-UAAF104M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-UAAF104M can be used for catalog matching and distributor lookup.

Film Capacitor 100nF 275VAC Radial X2 20% PP Product overview: ECQ-UAAF104M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-UAAF104M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECQ-UAAF104M - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
ECQ-UAAF104M
Film Capacitors ECQ-UAAF104M
CAP FILM 0.1UF 20% 275VAC RADIAL

CAP FILM 0.1UF 20% 275VAC RADIAL

Supplier's Site Datasheet
Film Capacitor Pp, 0.1Uf, 20%, 275V, Radial; Dielectric Type Panasonic - 58T1725 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.1Uf, 20%, 275V, Radial; Dielectric Type Panasonic
58T1725
Film Capacitor Pp, 0.1Uf, 20%, 275V, Radial; Dielectric Type Panasonic 58T1725
FILM CAPACITOR PP, 0.1UF, 20%, 275V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR PP, 0.1UF, 20%, 275V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECQ-UAAF104M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF104M
Film Capacitors ECQ-UAAF104M
CAP FILM 0.1UF 20% 275VAC RADIAL

CAP FILM 0.1UF 20% 275VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECQ-UAAF104M ECQ-UAAF104M 58T1725 ECQ-UAAF104M
Product Name 100nF Capacitor Film Capacitors Film Capacitor Pp, 0.1Uf, 20%, 275V, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details