CAP FILM 0.01UF 10% 275VAC RADIA Product overview: ECQ-UAAF103K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-UAAF103K can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360457-ECQ-UAAF103K
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: Panasonic Electronic Components
Series: ECQ-UA
Package: Bulk
Product Status: Active
Package / Case: Radial
Base Product Number: ECQ-UAAF103
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 10000 pF
Tolerance: ±10%
Ratings: X2
Applications: EMI, RFI Suppression
Lead Spacing: 0.492" (12.50mm)
Size / Dimension: 0.602" L x 0.197" W (15.30mm x 5.00mm)
Height - Seated (Max): 0.472" (12.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 275V
Dielectric Material: Polypropylene (PP), Metallized
SUPPRESSION CAP, 0.01UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.01UF 10% 275VAC RADIA
CAP FILM 0.01UF 10% 275VAC RADIA
10nF ±10% X2 275V Plugin,P=12.5mm Suppression Capacitors ROHS
CAP FILM 0.01UF 10% 275VAC RADIA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECQ-UAAF103K | 1360457-ECQ-UAAF103K | 84AH4376 | ECQ-UAAF103K | ECQ-UAAF103K | ECQ-UAAF103K | ECQ-UAAF103K |
| Product Name | 0.01UF Capacitor | Capacitors - Film Capacitors | Suppression Cap, 0.01Uf, X2, 275V, Rad; Dielectric Type Panasonic | Film Capacitors | Capacitors - Film Capacitors | Capacitors >> Suppression Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |
| WVAC | 275 volts | 275 volts | 275 volts | 275 volts | 275 volts |