Panasonic Cap Film Suppression X1 0.68uF 300VAC PET 20% (26 X 12.5 X 22mm) Radial 22.5mm 100C ECQ-U3A684MG

Description
Cap Film Suppression X1 0.68uF 300VAC PET 20% (26 X 12.5 X 22mm) Radial 22.5mm 100C
Datasheet
Description
Cap Film Suppression X1 0.68uF 300VAC PET 20% (26 X 12.5 X 22mm) Radial 22.5mm 100C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Film Suppression X1 0.68uF 300VAC PET 20% (26 X 12.5 X 22mm) Radial 22.5mm 100C - 590-ECQ-U3A684MG - Utmel Electronic Limited
Hong Kong, China
Cap Film Suppression X1 0.68uF 300VAC PET 20% (26 X 12.5 X 22mm) Radial 22.5mm 100C
590-ECQ-U3A684MG
Cap Film Suppression X1 0.68uF 300VAC PET 20% (26 X 12.5 X 22mm) Radial 22.5mm 100C 590-ECQ-U3A684MG
Cap Film Suppression X1 0.68uF 300VAC PET 20% (26 X 12.5 X 22mm) Radial 22.5mm 100C

Cap Film Suppression X1 0.68uF 300VAC PET 20% (26 X 12.5 X 22mm) Radial 22.5mm 100C

Supplier's Site
Film Capacitor Poly, 0.68Uf, 20%, 300V, Radial; Dielectric Type Panasonic - 23T5693 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Poly, 0.68Uf, 20%, 300V, Radial; Dielectric Type Panasonic
23T5693
Film Capacitor Poly, 0.68Uf, 20%, 300V, Radial; Dielectric Type Panasonic 23T5693
FILM CAPACITOR POLY, 0.68UF, 20%, 300V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR POLY, 0.68UF, 20%, 300V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-U3A684MG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-U3A684MG
Capacitors - Film Capacitors ECQ-U3A684MG
CAP FILM 0.68UF 20% 300VAC RAD

CAP FILM 0.68UF 20% 300VAC RAD

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 590-ECQ-U3A684MG 23T5693 ECQ-U3A684MG
Product Name Cap Film Suppression X1 0.68uF 300VAC PET 20% (26 X 12.5 X 22mm) Radial 22.5mm 100C Film Capacitor Poly, 0.68Uf, 20%, 300V, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17CF750J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details