Panasonic Film Capacitor Poly, 0.01Uf, 20%, 300V, Radial; Dielectric Type Panasonic ECQ-U3A103MG

Description
FILM CAPACITOR POLY, 0.01UF, 20%, 300V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR POLY, 0.01UF, 20%, 300V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Poly, 0.01Uf, 20%, 300V, Radial; Dielectric Type Panasonic - 23T5681 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Poly, 0.01Uf, 20%, 300V, Radial; Dielectric Type Panasonic
23T5681
Film Capacitor Poly, 0.01Uf, 20%, 300V, Radial; Dielectric Type Panasonic 23T5681
FILM CAPACITOR POLY, 0.01UF, 20%, 300V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR POLY, 0.01UF, 20%, 300V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-U3A103MG - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-U3A103MG
Capacitors - Film Capacitors ECQ-U3A103MG
CAP FILM 10000PF 20% 300VAC RAD

CAP FILM 10000PF 20% 300VAC RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 23T5681 ECQ-U3A103MG
Product Name Film Capacitor Poly, 0.01Uf, 20%, 300V, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1711175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details