Panasonic Capacitor Polyester Film, 0.0068Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic ECQ-U2A682ML

Description
CAPACITOR POLYESTER FILM, 0.0068UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Voltage Rating X:275VACRoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM, 0.0068UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Voltage Rating X:275VACRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.0068Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic - 49W2089 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.0068Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic
49W2089
Capacitor Polyester Film, 0.0068Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic 49W2089
CAPACITOR POLYESTER FILM, 0.0068UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Voltage Rating X:275VACRoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.0068UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Voltage Rating X:275VACRoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-U2A682ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-U2A682ML
Capacitors - Film Capacitors ECQ-U2A682ML
CAP FILM 6800PF 20% 275VAC RAD

CAP FILM 6800PF 20% 275VAC RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 49W2089 ECQ-U2A682ML
Product Name Capacitor Polyester Film, 0.0068Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Metallized PET Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - C17AH3R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details