Panasonic Capacitor Polyester Film, 0.47Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic ECQ-U2A474MLA

Description
CAPACITOR POLYESTER FILM, 0.47UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM, 0.47UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.47Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic - 49W2075 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.47Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic
49W2075
Capacitor Polyester Film, 0.47Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic 49W2075
CAPACITOR POLYESTER FILM, 0.47UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.47UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-U2A474MLA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-U2A474MLA
Capacitors - Film Capacitors ECQ-U2A474MLA
CAP FILM 0.47UF 20% 275VAC RAD

CAP FILM 0.47UF 20% 275VAC RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 49W2075 ECQ-U2A474MLA
Product Name Capacitor Polyester Film, 0.47Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11AHR35B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details