Panasonic Capacitors - Film Capacitors ECQ-U2A274ML

Description
CAP FILM 0.27UF 20% 275VAC RAD
Datasheet
Description
CAP FILM 0.27UF 20% 275VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-U2A274ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-U2A274ML
Capacitors - Film Capacitors ECQ-U2A274ML
CAP FILM 0.27UF 20% 275VAC RAD

CAP FILM 0.27UF 20% 275VAC RAD

Supplier's Site
Capacitor Polyester Film, 0.27Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic - 49W2044 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.27Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic
49W2044
Capacitor Polyester Film, 0.27Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic 49W2044
CAPACITOR POLYESTER FILM, 0.27UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.27UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-U2A274ML 49W2044
Product Name Capacitors - Film Capacitors Capacitor Polyester Film, 0.27Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1943400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17CF5R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details