Panasonic Capacitor Polyester Film, 0.027Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic ECQ-U2A273ML.

Description
CAPACITOR POLYESTER FILM, 0.027UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM, 0.027UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.027Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic - 29AC5105 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.027Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic
29AC5105
Capacitor Polyester Film, 0.027Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic 29AC5105
CAPACITOR POLYESTER FILM, 0.027UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.027UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC5105
Product Name Capacitor Polyester Film, 0.027Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17AH180K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details