Panasonic 22nF Capacitor ECQ-U2A223KLA

Description
Film Capacitor 22nF 250VDC 275VAC Radial PET 10% Product overview: ECQ-U2A223KLA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-U2A223KLA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 22nF 250VDC 275VAC Radial PET 10% Product overview: ECQ-U2A223KLA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-U2A223KLA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22nF Capacitor - 62-ECQ-U2A223KLA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22nF Capacitor
62-ECQ-U2A223KLA
22nF Capacitor 62-ECQ-U2A223KLA
Film Capacitor 22nF 250VDC 275VAC Radial PET 10% Product overview: ECQ-U2A223KLA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-U2A223KLA can be used for catalog matching and distributor lookup.

Film Capacitor 22nF 250VDC 275VAC Radial PET 10% Product overview: ECQ-U2A223KLA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-U2A223KLA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1201064-ECQ-U2A223KLA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1201064-ECQ-U2A223KLA
Capacitors - Film Capacitors 1201064-ECQ-U2A223KLA
Win Source Part Number: 1201064-ECQ-U2A223KL A Category: Capacitors>Film Capacitors Series: ECQ-UL Termination: PC Pins Package: Bulk Voltage Rating - AC: 275V Applications: EMI, RFI Suppression Height - Seated (Max): 0.472" (12.00mm) Standard Package: 100 Capacitance: 0.022 µF Tolerance: ±10% Ratings: X2 Lead Spacing: 0.492" (12.50mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.591" L x 0.197" W (15.00mm x 5.00mm) Alternative Parts (Cross-Reference): ECQU2A223KLA; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Panasonic Electronic Components Other Names: ECQU2A223KLA Base Product Number: ECQ-U2 Product Status: Obsolete

Win Source Part Number: 1201064-ECQ-U2A223KLA
Category: Capacitors>Film Capacitors
Series: ECQ-UL
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 275V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 100
Capacitance: 0.022 µF
Tolerance: ±10%
Ratings: X2
Lead Spacing: 0.492" (12.50mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.591" L x 0.197" W (15.00mm x 5.00mm)
Alternative Parts (Cross-Reference): ECQU2A223KLA;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Panasonic Electronic Components
Other Names: ECQU2A223KLA
Base Product Number: ECQ-U2
Product Status: Obsolete

Buy Now Datasheet
Capacitors - Film Capacitors - ECQ-U2A223KLA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-U2A223KLA
Capacitors - Film Capacitors ECQ-U2A223KLA
CAP FILM 0.022UF 10% 275VAC RAD

CAP FILM 0.022UF 10% 275VAC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECQ-U2A223KLA 1201064-ECQ-U2A223KLA ECQ-U2A223KLA
Product Name 22nF Capacitor Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details