Panasonic Capacitor Polyester Film, 0.0022Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic ECQ-U2A222ML

Description
CAPACITOR POLYESTER FILM, 0.0022UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Voltage Rating X:275VACRoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM, 0.0022UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Voltage Rating X:275VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.0022Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic - 49W2022 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.0022Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic
49W2022
Capacitor Polyester Film, 0.0022Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic 49W2022
CAPACITOR POLYESTER FILM, 0.0022UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Voltage Rating X:275VACRoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.0022UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Voltage Rating X:275VACRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-U2A222ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-U2A222ML
Capacitors - Film Capacitors ECQ-U2A222ML
CAP FILM 2200PF 20% 275VAC RAD

CAP FILM 2200PF 20% 275VAC RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 49W2022 ECQ-U2A222ML
Product Name Capacitor Polyester Film, 0.0022Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Metallized PET Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1908359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers