Panasonic Capacitors - Film Capacitors ECQ-U2A125ML

Description
CAP FILM 1.2UF 20% 275VAC RADIAL
Datasheet
Description
CAP FILM 1.2UF 20% 275VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-U2A125ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-U2A125ML
Capacitors - Film Capacitors ECQ-U2A125ML
CAP FILM 1.2UF 20% 275VAC RADIAL

CAP FILM 1.2UF 20% 275VAC RADIAL

Supplier's Site
Capacitor Polyester Film, 1.2Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic - 49W1991 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1.2Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic
49W1991
Capacitor Polyester Film, 1.2Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic 49W1991
CAPACITOR POLYESTER FILM, 1.2UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1.2UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-U2A125ML 49W1991
Product Name Capacitors - Film Capacitors Capacitor Polyester Film, 1.2Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1725549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 104PPR202KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details