Panasonic Capacitors - Film Capacitors ECQ-U2A105MLA

Description
Win Source Part Number: 1302357-ECQ-U2A105ML A Category: Capacitors>Film Capacitors Series: ECQ-UL Termination: PC Pins Package: Bulk Voltage Rating - AC: 275V Applications: EMI, RFI Suppression Height - Seated (Max): 0.886" (22.50mm) Standard Package: 400 Capacitance: 1 µF Tolerance: ±20% Ratings: X2 Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C Dimension: 1.004" L x 0.472" W (25.50mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Panasonic Electronic Components Other Names: ECQU2A105MLA Base Product Number: ECQ-U2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1302357-ECQ-U2A105ML A Category: Capacitors>Film Capacitors Series: ECQ-UL Termination: PC Pins Package: Bulk Voltage Rating - AC: 275V Applications: EMI, RFI Suppression Height - Seated (Max): 0.886" (22.50mm) Standard Package: 400 Capacitance: 1 µF Tolerance: ±20% Ratings: X2 Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C Dimension: 1.004" L x 0.472" W (25.50mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Panasonic Electronic Components Other Names: ECQU2A105MLA Base Product Number: ECQ-U2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1302357-ECQ-U2A105MLA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302357-ECQ-U2A105MLA
Capacitors - Film Capacitors 1302357-ECQ-U2A105MLA
Win Source Part Number: 1302357-ECQ-U2A105ML A Category: Capacitors>Film Capacitors Series: ECQ-UL Termination: PC Pins Package: Bulk Voltage Rating - AC: 275V Applications: EMI, RFI Suppression Height - Seated (Max): 0.886" (22.50mm) Standard Package: 400 Capacitance: 1 µF Tolerance: ±20% Ratings: X2 Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C Dimension: 1.004" L x 0.472" W (25.50mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Panasonic Electronic Components Other Names: ECQU2A105MLA Base Product Number: ECQ-U2 Product Status: Obsolete

Win Source Part Number: 1302357-ECQ-U2A105MLA
Category: Capacitors>Film Capacitors
Series: ECQ-UL
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 275V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.886" (22.50mm)
Standard Package: 400
Capacitance: 1 µF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 1.004" L x 0.472" W (25.50mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Panasonic Electronic Components
Other Names: ECQU2A105MLA
Base Product Number: ECQ-U2
Product Status: Obsolete

Buy Now Datasheet
Capacitors - Film Capacitors - ECQ-U2A105MLA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-U2A105MLA
Capacitors - Film Capacitors ECQ-U2A105MLA
CAP FILM 1UF 20% 275VAC RADIAL

CAP FILM 1UF 20% 275VAC RADIAL

Supplier's Site
Film Capacitors - ECQ-U2A105MLA - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
ECQ-U2A105MLA
Film Capacitors ECQ-U2A105MLA
CAP FILM 1UF 20% 275VAC RADIAL

CAP FILM 1UF 20% 275VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1302357-ECQ-U2A105MLA ECQ-U2A105MLA ECQ-U2A105MLA
Product Name Capacitors - Film Capacitors Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVAC 275 volts 275 volts 275 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details