Panasonic 1uF Capacitor ECQ-U2A105ML

Description
1uF 20% 275VAC X2 Film Capacitor Radial Product overview: ECQ-U2A105ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-U2A105ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1uF 20% 275VAC X2 Film Capacitor Radial Product overview: ECQ-U2A105ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-U2A105ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1uF Capacitor
62-ECQ-U2A105ML
1uF Capacitor 62-ECQ-U2A105ML
1uF 20% 275VAC X2 Film Capacitor Radial Product overview: ECQ-U2A105ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-U2A105ML can be used for catalog matching and distributor lookup.

1uF 20% 275VAC X2 Film Capacitor Radial Product overview: ECQ-U2A105ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-U2A105ML can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitor Polyester Film, 1Uf, 250/275V, 20%, Radial; Dielectric Type Panasonic - 01M7583 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1Uf, 250/275V, 20%, Radial; Dielectric Type Panasonic
01M7583
Capacitor Polyester Film, 1Uf, 250/275V, 20%, Radial; Dielectric Type Panasonic 01M7583
CAPACITOR POLYESTER FILM, 1UF, 250/275V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1UF, 250/275V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-U2A105ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-U2A105ML
Capacitors - Film Capacitors ECQ-U2A105ML
CAP FILM 1UF 20% 275VAC RADIAL

CAP FILM 1UF 20% 275VAC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECQ-U2A105ML 01M7583 ECQ-U2A105ML
Product Name 1uF Capacitor Capacitor Polyester Film, 1Uf, 250/275V, 20%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Film Capacitors - 1725965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details