The Capacitor Polyester Film, part number 49W1970, features a capacitance of 0.1 µF and a rated voltage of 275 VAC. It has a capacitance tolerance of ±10% and is designed for applications requiring suppression class X2. This radial capacitor is constructed with a metallized polyester dielectric and is housed in a flame-retardant plastic case, ensuring compliance with RoHS standards. The operating temperature range is from -40°C to +100°C, making it suitable for various electronic applications. It is certified under multiple safety standards, including UL60384-14 and EN60384-14, which adds to its reliability in electronic circuits. The capacitor is intended for use in general electronic equipment, such as AV products and home appliances.
CAPACITOR POLYESTER FILM, 0.1UF, 275VAC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 49W1970 |
| Product Name | Capacitor Polyester Film, 0.1Uf, 275Vac, 10%, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |