CAP FILM 0.22UF 5% 400VDC RADIAL
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | ECQ-P4224JU |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | High Frequency; High Frequency, Switching; High Pulse, DV/DT |
| Capacitance Type | Fixed |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |