CAP FILM 0.013UF 1% 50VDC RADIAL
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | ECQ-P1H133FZW |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | High Frequency; High Frequency, Switching |
| Capacitance Type | Fixed |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |