CAPACITOR POLYESTER FILM, 0.82UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Qualification:- RoHS Compliant: Yes
CAP FILM 0.82UF 10% 630VDC RAD
CAP FILM 0.82UF 10% 630VDC RAD
| Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 49W1949 | ECQ-E6824KF | ECQ-E6824KF |
| Product Name | Capacitor Polyester Film, 0.82Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes |