Panasonic Capacitors - Film Capacitors ECQ-E6824JF

Description
CAP FILM 0.82UF 5% 630VDC RADIAL
Datasheet
Description
CAP FILM 0.82UF 5% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E6824JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E6824JF
Capacitors - Film Capacitors ECQ-E6824JF
CAP FILM 0.82UF 5% 630VDC RADIAL

CAP FILM 0.82UF 5% 630VDC RADIAL

Supplier's Site
Film Capacitors - ECQ-E6824JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E6824JF
Film Capacitors ECQ-E6824JF
CAP FILM 0.82UF 5% 630VDC RADIAL

CAP FILM 0.82UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 0.82Uf, 630V, 5%, Radial; Dielectric Type Panasonic - 49W1946 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.82Uf, 630V, 5%, Radial; Dielectric Type Panasonic
49W1946
Film Capacitor, 0.82Uf, 630V, 5%, Radial; Dielectric Type Panasonic 49W1946
FILM CAPACITOR, 0.82UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.82UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E6824JF ECQ-E6824JF 49W1946
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor, 0.82Uf, 630V, 5%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF150J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details