The Film Capacitor, part number 49W1936, features a capacitance of 0.082 µF and a rated voltage of 630V DC. It has a tolerance of ±5% and is constructed using metallized polyester film, which provides self-healing properties and excellent electrical characteristics. The capacitor is housed in a radial box package with two pins and is RoHS compliant. It is suitable for general-purpose applications, with a temperature range of -40°C to +105°C. The capacitor also has a dissipation factor (tan O¥) of less than or equal to 1.0% at 20°C and 1 kHz. This product is designed for reliable performance in various electronic circuits.
Film Capacitor 82nF 630V PET 5% Radial 15mm 105C Product overview: ECQ-E6823JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82nF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82nF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E6823JF can be used for catalog matching and distributor lookup.
CAP FILM 0.082UF 5% 630VDC RAD
FILM CAPACITOR, 0.082UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF;
CAP FILM 0.082UF 5% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECQ-E6823JF | ECQ-E6823JF | 49W1936 | ECQ-E6823JF |
| Product Name | 82nF 630V Capacitor | Film Capacitors | Film Capacitor, 0.082Uf, 630V, 5%, Radial; Dielectric Type Panasonic | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF | 0.0820 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |