Panasonic Film Capacitors ECQ-E6683KF

Description
CAP FILM 0.068UF 10% 630VDC RAD
Datasheet
Description
CAP FILM 0.068UF 10% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E6683KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E6683KF
Film Capacitors ECQ-E6683KF
CAP FILM 0.068UF 10% 630VDC RAD

CAP FILM 0.068UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film, 0.068Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1922 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.068Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic
49W1922
Capacitor Polyester Film, 0.068Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic 49W1922
CAPACITOR POLYESTER FILM, 0.068UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.068UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site Datasheet
ECQE Series 630 V 0.068 uF ±10 % LS=15 mm Metallized Polyester Film Capacitor - 590-ECQ-E6683KF - Utmel Electronic Limited
Hong Kong, China
ECQE Series 630 V 0.068 uF ±10 % LS=15 mm Metallized Polyester Film Capacitor
590-ECQ-E6683KF
ECQE Series 630 V 0.068 uF ±10 % LS=15 mm Metallized Polyester Film Capacitor 590-ECQ-E6683KF
ECQE Series 630 V 0.068 uF ±10 % LS=15 mm Metallized Polyester Film Capacitor

ECQE Series 630 V 0.068 uF ±10 % LS=15 mm Metallized Polyester Film Capacitor

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E6683KF 49W1922 590-ECQ-E6683KF
Product Name Film Capacitors Capacitor Polyester Film, 0.068Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic ECQE Series 630 V 0.068 uF ±10 % LS=15 mm Metallized Polyester Film Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET Polyester; Polyester, Metallized
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH160J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details