Panasonic Film Capacitors ECQ-E6683JF

Description
CAP FILM 0.068UF 5% 630VDC RAD
Datasheet
Description
CAP FILM 0.068UF 5% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E6683JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E6683JF
Film Capacitors ECQ-E6683JF
CAP FILM 0.068UF 5% 630VDC RAD

CAP FILM 0.068UF 5% 630VDC RAD

Supplier's Site Datasheet
Film Capacitor, 0.068Uf, 630V, 5%, Radial; Dielectric Type Panasonic - 32R8860 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.068Uf, 630V, 5%, Radial; Dielectric Type Panasonic
32R8860
Film Capacitor, 0.068Uf, 630V, 5%, Radial; Dielectric Type Panasonic 32R8860
FILM CAPACITOR, 0.068UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.068UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-E6683JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E6683JF
Capacitors - Film Capacitors ECQ-E6683JF
CAP FILM 0.068UF 5% 630VDC RAD

CAP FILM 0.068UF 5% 630VDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E6683JF 32R8860 ECQ-E6683JF
Product Name Film Capacitors Film Capacitor, 0.068Uf, 630V, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET Polyester; Polyester, Metallized
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF6R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details