Panasonic Film Capacitors ECQ-E6474JF

Description
CAP FILM 0.47UF 5% 630VDC RADIAL
Datasheet
Description
CAP FILM 0.47UF 5% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E6474JF - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
ECQ-E6474JF
Film Capacitors ECQ-E6474JF
CAP FILM 0.47UF 5% 630VDC RADIAL

CAP FILM 0.47UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 0.47Uf, 630V, 5%, Radial; Dielectric Type Panasonic - 55W9222 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.47Uf, 630V, 5%, Radial; Dielectric Type Panasonic
55W9222
Film Capacitor, 0.47Uf, 630V, 5%, Radial; Dielectric Type Panasonic 55W9222
FILM CAPACITOR, 0.47UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.47UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-E6474JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E6474JF
Film Capacitors ECQ-E6474JF
CAP FILM 0.47UF 5% 630VDC RADIAL

CAP FILM 0.47UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E6474JF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E6474JF
Capacitors - Film Capacitors ECQ-E6474JF
CAP FILM 0.47UF 5% 630VDC RADIAL

CAP FILM 0.47UF 5% 630VDC RADIAL

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ECQ-E6474JF 55W9222 ECQ-E6474JF ECQ-E6474JF
Product Name Film Capacitors Film Capacitor, 0.47Uf, 630V, 5%, Radial; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers