ECQE(F), Met Polyester Film Cap Radial L RoHS Compliant: Yes
CAP FILM 0.039UF 10% 630VDC RAD
CAP FILM 0.039UF 10% 630VDC RAD
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 49W1864 | ECQ-E6393KF3 | ECQ-E6393KF3 |
| Product Name | Ecqe(F), Met Polyester Film Cap Radial L Rohs Compliant Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |