CAP FILM 0.039UF 10% 630VDC RAD Product overview: ECQ-E6393KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.039UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E6393KF can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 917785-ECQ-E6393KF
Series: ECQ-E(F)
Operating Temperature Range: -40°C ~ 105°C
Features: 0.039 µF Film Capacitor 250V 630V Polyester, Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: EF6393-NDR, ECQE6393KF, EF6393
CAP FILM 0.039UF 10% 630VDC RAD
ECQE(F), Met Polyester Film Cap Radial L RoHS Compliant: Yes
CAP FILM 0.039UF 10% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECQ-E6393KF | 917785-ECQ-E6393KF | ECQ-E6393KF | 49W1861 | ECQ-E6393KF |
| Product Name | 0.039UF Capacitor | Film Capacitors - ECQ-E6393KF | Capacitors - Film Capacitors | Ecqe(F), Met Polyester Film Cap Radial L Rohs Compliant Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF | ||
| WVDC | 630 volts |