Panasonic Film Capacitors ECQ-E6393JF

Description
CAP FILM 0.039UF 5% 630VDC RAD
Datasheet
Description
CAP FILM 0.039UF 5% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E6393JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E6393JF
Film Capacitors ECQ-E6393JF
CAP FILM 0.039UF 5% 630VDC RAD

CAP FILM 0.039UF 5% 630VDC RAD

Supplier's Site Datasheet
Film Capacitor, 0.039Uf, 630V, 5%, Radial; Dielectric Type Panasonic - 49W1856 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.039Uf, 630V, 5%, Radial; Dielectric Type Panasonic
49W1856
Film Capacitor, 0.039Uf, 630V, 5%, Radial; Dielectric Type Panasonic 49W1856
FILM CAPACITOR, 0.039UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.039UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-E6393JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E6393JF
Capacitors - Film Capacitors ECQ-E6393JF
CAP FILM 0.039UF 5% 630VDC RAD

CAP FILM 0.039UF 5% 630VDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E6393JF 49W1856 ECQ-E6393JF
Product Name Film Capacitors Film Capacitor, 0.039Uf, 630V, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET Polyester; Polyester, Metallized
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details