Panasonic 0.33uF 630V Capacitor ECQ-E6334KF

Description
Film Cap 0.33uF 630V PET Radial 10% 105C Product overview: ECQ-E6334KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E6334KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Cap 0.33uF 630V PET Radial 10% 105C Product overview: ECQ-E6334KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E6334KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.33uF 630V Capacitor
62-ECQ-E6334KF
0.33uF 630V Capacitor 62-ECQ-E6334KF
Film Cap 0.33uF 630V PET Radial 10% 105C Product overview: ECQ-E6334KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E6334KF can be used for catalog matching and distributor lookup.

Film Cap 0.33uF 630V PET Radial 10% 105C Product overview: ECQ-E6334KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E6334KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fans, Thermal Management - Thermal - Thermoelectric, Peltier Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Thermoelectric, Peltier Modules
Fans, Thermal Management - Thermal - Thermoelectric, Peltier Modules
Manufacturer: AMIS Category: Fans, Thermal Management - Thermal - Thermoelectric, Peltier Modules Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Height - Seated (Max): 5.33mm Lead Spacing: 0.886" (22.50mm) Termination: Solder

Manufacturer: AMIS
Category: Fans, Thermal Management - Thermal - Thermoelectric, Peltier Modules
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Height - Seated (Max): 5.33mm
Lead Spacing: 0.886" (22.50mm)
Termination: Solder

Buy Now Datasheet
Capacitor Polyester Film, 0.33Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1851 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.33Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic
49W1851
Capacitor Polyester Film, 0.33Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic 49W1851
CAPACITOR POLYESTER FILM, 0.33UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.33UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ecqe(F), Met Polyester Film Cap Radial L; 630Vdc, 0.33Uf, 10%, Ls=22.5Mm, Blk St Rohs Compliant Panasonic - 84AC1378 - Newark, An Avnet Company
Chicago, IL, United States
Ecqe(F), Met Polyester Film Cap Radial L; 630Vdc, 0.33Uf, 10%, Ls=22.5Mm, Blk St Rohs Compliant Panasonic
84AC1378
Ecqe(F), Met Polyester Film Cap Radial L; 630Vdc, 0.33Uf, 10%, Ls=22.5Mm, Blk St Rohs Compliant Panasonic 84AC1378
ECQE(F), MET POLYESTER FILM CAP RADIAL L; 630VDC, 0.33UF, 10%, LS=22.5MM, BLK ST ROHS COMPLIANT: YES

ECQE(F), MET POLYESTER FILM CAP RADIAL L; 630VDC, 0.33UF, 10%, LS=22.5MM, BLK ST ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - ECQ-E6334KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E6334KF
Film Capacitors ECQ-E6334KF
CAP FILM 0.33UF 10% 630VDC RAD

CAP FILM 0.33UF 10% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECQ-E6334KF 49W1851 84AC1378 ECQ-E6334KF
Product Name 0.33uF 630V Capacitor Fans, Thermal Management - Thermal - Thermoelectric, Peltier Modules Capacitor Polyester Film, 0.33Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic Ecqe(F), Met Polyester Film Cap Radial L; 630Vdc, 0.33Uf, 10%, Ls=22.5Mm, Blk St Rohs Compliant Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Capacitance Range 0.3300 microF 0.2200 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 20 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitor - 106MHBS45K2H - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1725863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details