Panasonic Film Capacitors ECQ-E6333KF

Description
CAP FILM 0.033UF 10% 630VDC RAD
Datasheet
Description
CAP FILM 0.033UF 10% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E6333KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E6333KF
Film Capacitors ECQ-E6333KF
CAP FILM 0.033UF 10% 630VDC RAD

CAP FILM 0.033UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film, 0.033Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1842 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.033Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic
49W1842
Capacitor Polyester Film, 0.033Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic 49W1842
CAPACITOR POLYESTER FILM, 0.033UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.033UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-E6333KF 49W1842
Product Name Film Capacitors Capacitor Polyester Film, 0.033Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101122U075AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details