Panasonic Capacitor Polyester Film, 0.033Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic ECQ-E6333KF.

Description
CAPACITOR POLYESTER FILM, 0.033UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM, 0.033UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.033Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic - 27AC4420 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.033Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic
27AC4420
Capacitor Polyester Film, 0.033Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic 27AC4420
CAPACITOR POLYESTER FILM, 0.033UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.033UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC4420
Product Name Capacitor Polyester Film, 0.033Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH1R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details