Panasonic Film Capacitors ECQ-E6223KF

Description
CAP FILM 0.022UF 10% 630VDC RAD
Datasheet
Description
CAP FILM 0.022UF 10% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E6223KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E6223KF
Film Capacitors ECQ-E6223KF
CAP FILM 0.022UF 10% 630VDC RAD

CAP FILM 0.022UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film, 0.022Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1793 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.022Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic
49W1793
Capacitor Polyester Film, 0.022Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic 49W1793
CAPACITOR POLYESTER FILM, 0.022UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.022UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-E6223KF 49W1793
Product Name Film Capacitors Capacitor Polyester Film, 0.022Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB122K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH8R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details