Panasonic 22nF 630V Capacitor ECQ-E6223JF

Description
Film Capacitor 22nF 630V PET 5% Radial 10mm 105C Product overview: ECQ-E6223JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22nF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22nF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E6223JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 22nF 630V PET 5% Radial 10mm 105C Product overview: ECQ-E6223JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22nF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22nF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E6223JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22nF 630V Capacitor
62-ECQ-E6223JF
22nF 630V Capacitor 62-ECQ-E6223JF
Film Capacitor 22nF 630V PET 5% Radial 10mm 105C Product overview: ECQ-E6223JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22nF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22nF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E6223JF can be used for catalog matching and distributor lookup.

Film Capacitor 22nF 630V PET 5% Radial 10mm 105C Product overview: ECQ-E6223JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22nF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22nF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E6223JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Polyester Film, 0.022Uf, 630V, 5%, Radial; Dielectric Type Panasonic - 32R8853 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.022Uf, 630V, 5%, Radial; Dielectric Type Panasonic
32R8853
Capacitor Polyester Film, 0.022Uf, 630V, 5%, Radial; Dielectric Type Panasonic 32R8853
CAPACITOR POLYESTER FILM, 0.022UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.022UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECQ-E6223JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E6223JF
Film Capacitors ECQ-E6223JF
CAP FILM 0.022UF 5% 630VDC RAD

CAP FILM 0.022UF 5% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E6223JF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E6223JF
Capacitors - Film Capacitors ECQ-E6223JF
CAP FILM 0.022UF 5% 630VDC RAD

CAP FILM 0.022UF 5% 630VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECQ-E6223JF 32R8853 ECQ-E6223JF ECQ-E6223JF
Product Name 22nF 630V Capacitor Capacitor Polyester Film, 0.022Uf, 630V, 5%, Radial; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers