CAP FILM 0.18UF 10% 630VDC RAD
CAP FILM 0.18UF 10% 630VDC RAD
CAPACITOR POLYESTER FILM, 0.18UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Qualification:- RoHS Compliant: Yes
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-E6184KF | ECQ-E6184KF | 49W1774 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polyester Film, 0.18Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | Metallized PET |
| Capacitance Range | 0.1800 microF | 0.1800 microF | 0.1800 microF |