Panasonic Capacitors - Film Capacitors ECQ-E6184JF

Description
CAP FILM 0.18UF 5% 630VDC RADIAL
Datasheet
Description
CAP FILM 0.18UF 5% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E6184JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E6184JF
Capacitors - Film Capacitors ECQ-E6184JF
CAP FILM 0.18UF 5% 630VDC RADIAL

CAP FILM 0.18UF 5% 630VDC RADIAL

Supplier's Site
Film Capacitor, 0.18Uf, 630V, 5%, Radial; Dielectric Type Panasonic - 49W1770 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.18Uf, 630V, 5%, Radial; Dielectric Type Panasonic
49W1770
Film Capacitor, 0.18Uf, 630V, 5%, Radial; Dielectric Type Panasonic 49W1770
FILM CAPACITOR, 0.18UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.18UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-E6184JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E6184JF
Film Capacitors ECQ-E6184JF
CAP FILM 0.18UF 5% 630VDC RADIAL

CAP FILM 0.18UF 5% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E6184JF 49W1770 ECQ-E6184JF
Product Name Capacitors - Film Capacitors Film Capacitor, 0.18Uf, 630V, 5%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Ceramic Capacitors - C11CF750K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1913042P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers