Panasonic 0.015uF Capacitor ECQ-E6153B344

Description
Film Capacitors 0.015uF 630VDC 10% MPET L/S=7.5mm Product overview: ECQ-E6153B344 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E6153B344 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Film Capacitors 0.015uF 630VDC 10% MPET L/S=7.5mm Product overview: ECQ-E6153B344 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E6153B344 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.015uF Capacitor
62-ECQ-E6153B344
0.015uF Capacitor 62-ECQ-E6153B344
Film Capacitors 0.015uF 630VDC 10% MPET L/S=7.5mm Product overview: ECQ-E6153B344 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E6153B344 can be used for catalog matching and distributor lookup.

Film Capacitors 0.015uF 630VDC 10% MPET L/S=7.5mm Product overview: ECQ-E6153B344 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E6153B344 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - ECQ-E6153B344 - 1056791-ECQ-E6153B344 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECQ-E6153B344
1056791-ECQ-E6153B344
Film Capacitors - ECQ-E6153B344 1056791-ECQ-E6153B344
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056791-ECQ-E6153B34 4 Termination: Radial Mounting: SMD (SMT) Capacitance: 15 nF Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): ECW-H8153HA; R46KI21500001K; R46KI21500001M; R46KF215000N0M; B32529C8153K289; MKS4J021502C00KSSD; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 630 V

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056791-ECQ-E6153B344
Termination: Radial
Mounting: SMD (SMT)
Capacitance: 15 nF
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): ECW-H8153HA; R46KI21500001K; R46KI21500001M; R46KF215000N0M; B32529C8153K289; MKS4J021502C00KSSD;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 630 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-ECQ-E6153B344 1056791-ECQ-E6153B344
Product Name 0.015uF Capacitor Film Capacitors - ECQ-E6153B344
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Range 0.0150 microF 0.0150 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers