FILM CAPACITOR, 0.12UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP FILM 0.12UF 5% 630VDC RADIAL
CAP FILM 0.12UF 5% 630VDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 49W1706 | ECQ-E6124JF | ECQ-E6124JF |
| Product Name | Film Capacitor, 0.12Uf, 630V, 5%, Radial; Dielectric Type Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes |