Panasonic Capacitors - Film Capacitors ECQ-E4823KF

Description
CAP FILM 0.082UF 10% 400VDC RAD
Datasheet
Description
CAP FILM 0.082UF 10% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E4823KF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E4823KF
Capacitors - Film Capacitors ECQ-E4823KF
CAP FILM 0.082UF 10% 400VDC RAD

CAP FILM 0.082UF 10% 400VDC RAD

Supplier's Site
Capacitor Polyester Film, 0.082Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1646 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.082Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic
49W1646
Capacitor Polyester Film, 0.082Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic 49W1646
CAPACITOR POLYESTER FILM, 0.082UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.082UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-E4823KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E4823KF
Film Capacitors ECQ-E4823KF
CAP FILM 0.082UF 10% 400VDC RAD

CAP FILM 0.082UF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E4823KF 49W1646 ECQ-E4823KF
Product Name Capacitors - Film Capacitors Capacitor Polyester Film, 0.082Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB102K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1206-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details