Panasonic Film Capacitors ECQ-E4684JF

Description
CAP FILM 0.68UF 5% 400VDC RADIAL
Datasheet
Description
CAP FILM 0.68UF 5% 400VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E4684JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E4684JF
Film Capacitors ECQ-E4684JF
CAP FILM 0.68UF 5% 400VDC RADIAL

CAP FILM 0.68UF 5% 400VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E4684JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E4684JF
Capacitors - Film Capacitors ECQ-E4684JF
CAP FILM 0.68UF 5% 400VDC RADIAL

CAP FILM 0.68UF 5% 400VDC RADIAL

Supplier's Site
Film Capacitor, 0.68Uf, 400V, 5%, Radial; Dielectric Type Panasonic - 55W9221 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.68Uf, 400V, 5%, Radial; Dielectric Type Panasonic
55W9221
Film Capacitor, 0.68Uf, 400V, 5%, Radial; Dielectric Type Panasonic 55W9221
FILM CAPACITOR, 0.68UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.68UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E4684JF ECQ-E4684JF 55W9221
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 0.68Uf, 400V, 5%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers