CAP FILM 0.068UF 10% 400VDC RAD
CAPACITOR POLYESTER FILM, 0.068UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF;
CAP FILM 0.068UF 10% 400VDC RAD
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-E4683KF | 49W1628 | ECQ-E4683KF |
| Product Name | Capacitors - Film Capacitors | Capacitor Polyester Film, 0.068Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |