Panasonic Film Capacitors ECQ-E4564KF

Description
CAP FILM 0.56UF 10% 400VDC RAD
Datasheet
Description
CAP FILM 0.56UF 10% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E4564KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E4564KF
Film Capacitors ECQ-E4564KF
CAP FILM 0.56UF 10% 400VDC RAD

CAP FILM 0.56UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film, 0.56Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1621 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.56Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic
49W1621
Capacitor Polyester Film, 0.56Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic 49W1621
CAPACITOR POLYESTER FILM, 0.56UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.56UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E4564KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E4564KF
Capacitors - Film Capacitors ECQ-E4564KF
CAP FILM 0.56UF 10% 400VDC RAD

CAP FILM 0.56UF 10% 400VDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E4564KF 49W1621 ECQ-E4564KF
Product Name Film Capacitors Capacitor Polyester Film, 0.56Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET Polyester; Polyester, Metallized
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C192U150AJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers