Panasonic Capacitor Polyester Film, 0.056Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic ECQ-E4563KF

Description
CAPACITOR POLYESTER FILM, 0.056UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM, 0.056UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.056Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1611 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.056Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic
49W1611
Capacitor Polyester Film, 0.056Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic 49W1611
CAPACITOR POLYESTER FILM, 0.056UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.056UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E4563KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E4563KF
Capacitors - Film Capacitors ECQ-E4563KF
CAP FILM 0.056UF 10% 400VDC RAD

CAP FILM 0.056UF 10% 400VDC RAD

Supplier's Site
Film Capacitors - ECQ-E4563KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E4563KF
Film Capacitors ECQ-E4563KF
CAP FILM 0.056UF 10% 400VDC RAD

CAP FILM 0.056UF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 49W1611 ECQ-E4563KF ECQ-E4563KF
Product Name Capacitor Polyester Film, 0.056Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - C17AH3R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details