Panasonic 470nF Capacitor ECQ-E4474KF

Description
470nF 400VDC Film Capacitor, Radial, 10% Tol Product overview: ECQ-E4474KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E4474KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470nF 400VDC Film Capacitor, Radial, 10% Tol Product overview: ECQ-E4474KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E4474KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470nF Capacitor
62-ECQ-E4474KF
470nF Capacitor 62-ECQ-E4474KF
470nF 400VDC Film Capacitor, Radial, 10% Tol Product overview: ECQ-E4474KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E4474KF can be used for catalog matching and distributor lookup.

470nF 400VDC Film Capacitor, Radial, 10% Tol Product overview: ECQ-E4474KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E4474KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 988851-ECQ-E4474KF - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
988851-ECQ-E4474KF
Capacitors - Film Capacitors 988851-ECQ-E4474KF
Win Source Part Number: 988851-ECQ-E4474KF Category: Capacitors>Film Capacitors Series: ECQ-E(F) Termination: PC Pins Package: Bulk Voltage Rating - AC: 200V Voltage Rating - DC: 400V Applications: General Purpose Height - Seated (Max): 0.709" (18.00mm) Standard Package: 100 Capacitance: 0.47 µF Tolerance: ±10% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.728" L x 0.307" W (18.50mm x 7.80mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Other Names: EF4474-NDR,Q506891B, ECQE4474KF,EF4474 Base Product Number: ECQ-E4474

Win Source Part Number: 988851-ECQ-E4474KF
Category: Capacitors>Film Capacitors
Series: ECQ-E(F)
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 200V
Voltage Rating - DC: 400V
Applications: General Purpose
Height - Seated (Max): 0.709" (18.00mm)
Standard Package: 100
Capacitance: 0.47 µF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.728" L x 0.307" W (18.50mm x 7.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Panasonic Electronic Components
Other Names: EF4474-NDR,Q506891B,ECQE4474KF,EF4474
Base Product Number: ECQ-E4474

Buy Now Datasheet
Capacitor Polyester Film, 0.47Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1600 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.47Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic
49W1600
Capacitor Polyester Film, 0.47Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic 49W1600
CAPACITOR POLYESTER FILM, 0.47UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.47UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-E4474KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E4474KF
Film Capacitors ECQ-E4474KF
CAP FILM 0.47UF 10% 400VDC RAD

CAP FILM 0.47UF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECQ-E4474KF 988851-ECQ-E4474KF 49W1600 ECQ-E4474KF
Product Name 470nF Capacitor Capacitors - Film Capacitors Capacitor Polyester Film, 0.47Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1908573P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details