Panasonic Film Capacitors ECQ-E4334KF

Description
CAP FILM 0.33UF 10% 400VDC RAD
Datasheet
Description
CAP FILM 0.33UF 10% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E4334KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E4334KF
Film Capacitors ECQ-E4334KF
CAP FILM 0.33UF 10% 400VDC RAD

CAP FILM 0.33UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E4334KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E4334KF
Capacitors - Film Capacitors ECQ-E4334KF
CAP FILM 0.33UF 10% 400VDC RAD

CAP FILM 0.33UF 10% 400VDC RAD

Supplier's Site
Capacitor Polyester Film, 0.33Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1556 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.33Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic
49W1556
Capacitor Polyester Film, 0.33Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic 49W1556
CAPACITOR POLYESTER FILM, 0.33UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.33UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E4334KF ECQ-E4334KF 49W1556
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film, 0.33Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details