Panasonic Capacitor Polyester Film, 0.033Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic ECQ-E4333KF.

Description
CAPACITOR POLYESTER FILM, 0.033UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM, 0.033UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.033Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic - 29AC5092 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.033Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic
29AC5092
Capacitor Polyester Film, 0.033Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic 29AC5092
CAPACITOR POLYESTER FILM, 0.033UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.033UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC5092
Product Name Capacitor Polyester Film, 0.033Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF120K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details