Panasonic Film Capacitors ECQ-E4274KF

Description
CAP FILM 0.27UF 10% 400VDC RAD
Datasheet
Description
CAP FILM 0.27UF 10% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E4274KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E4274KF
Film Capacitors ECQ-E4274KF
CAP FILM 0.27UF 10% 400VDC RAD

CAP FILM 0.27UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E4274KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E4274KF
Capacitors - Film Capacitors ECQ-E4274KF
CAP FILM 0.27UF 10% 400VDC RAD

CAP FILM 0.27UF 10% 400VDC RAD

Supplier's Site
Capacitor Polyester Film, 0.27Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1536 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.27Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic
49W1536
Capacitor Polyester Film, 0.27Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic 49W1536
CAPACITOR POLYESTER FILM, 0.27UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.27UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E4274KF ECQ-E4274KF 49W1536
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film, 0.27Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details