CAP FILM 0.27UF 5% 400VDC RADIAL
FILM CAPACITOR, 0.27UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP FILM 0.27UF 5% 400VDC RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-E4274JF | 49W1532 | ECQ-E4274JF |
| Product Name | Film Capacitors | Film Capacitor, 0.27Uf, 400V, 5%, Radial; Dielectric Type Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Metallized PET | Polyester; Polyester, Metallized |
| Capacitance Range | 0.2700 microF | 0.2700 microF | 0.2700 microF |